IC MTR DRV UNIPOLAR 3-5.5V 21SIP Product overview: SLA7061M from Sanken Electric Co., Ltd. is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 5.5V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-SLA7061M can be used for catalog matching and distributor lookup.
Manufacturer: Sanken
Win Source Part Number: 211752-SLA7061M
Packaging: Tube/Rail
Applications: Printer
Mounting: Through Hole
Technology: NMOS
Output Current: 2A
Voltage - Load: 10 V to 44 V
Motor Type - Stepper: Unipolar
Motor Type - AC, DC: Brushed DC
Step Resolution: 1/2, 1/4, 1/8, 1/16
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 125°C (TJ)
Case / Package: 21-SIP
Purpose: Driver - Fully Integrated, Control and Power Stage
Supply Voltage - Operating: 3 V to 5.5 V
Alternative Parts (Cross-Reference): L6230QTR; LMD18200-2D/883; SLA7062MLF2102;
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
IC MTR DRV UNIPOLAR 3-5.5V 21SIP
IC MTR DRV UNIPOLAR 3-5.5V 21SIP
IC MTR DRV UNIPOLAR 3-5.5V 21SIP
Unipolar Motor Driver NMOS Parallel 21-SIP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | DC Motor Drives | Motion Controllers | Motor Controllers | DC Motor Drives | Motor Controllers | Motor Controllers |
| Product Number | 744-SLA7061M | 211752-SLA7061M | SLA7061M | 681-SLA7061M | SLA7061M | SLA7061M |
| Product Name | 5.5V Motor Driver IC | PMIC - PMIC - Motor Drivers, Controllers - SLA7061M | Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers | IC MTR DRV UNIPOLAR 3-5.5V 21SIP | PMIC - Motor Drivers, Controllers | Motor Drivers, Controllers |
| PC-Based Bus | Parallel | |||||
| Operating Temperature | -20 C (-4 F) | -20 to 125 C (-4 to 257 F) | -20 to 125 C (-4 to 257 F) | -20 to 125 C (-4 to 257 F) | -20 to 125 C (-4 to 257 F) | |
| DC Input | 6 volts | 3 to 6 volts | 3 volts | |||
| AC Input | 3 to 6 volts | |||||
| Continuous Current | 2 amps | 2 amps | 2 amps |