Sanken Electric Co., Ltd. 5.5V Motor Driver IC SLA7060M

Description
IC MTR DRV UNIPOLAR 3-5.5V 21SIP Product overview: SLA7060M from Sanken Electric Co., Ltd. is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 5.5V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-SLA7060M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MTR DRV UNIPOLAR 3-5.5V 21SIP Product overview: SLA7060M from Sanken Electric Co., Ltd. is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 5.5V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-SLA7060M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5.5V Motor Driver IC - 744-SLA7060M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5.5V Motor Driver IC
744-SLA7060M
5.5V Motor Driver IC 744-SLA7060M
IC MTR DRV UNIPOLAR 3-5.5V 21SIP Product overview: SLA7060M from Sanken Electric Co., Ltd. is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 5.5V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-SLA7060M can be used for catalog matching and distributor lookup.

IC MTR DRV UNIPOLAR 3-5.5V 21SIP Product overview: SLA7060M from Sanken Electric Co., Ltd. is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 5.5V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-SLA7060M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Motor Drivers, Controllers - SLA7060M - 046955-SLA7060M - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Motor Drivers, Controllers - SLA7060M
046955-SLA7060M
PMIC - PMIC - Motor Drivers, Controllers - SLA7060M 046955-SLA7060M
Manufacturer: Sanken Win Source Part Number: 046955-SLA7060M Packaging: Tube/Rail Applications: Printer Mounting: Through Hole Technology: NMOS Output Current: 1A Voltage - Load: 10 V to 44 V Motor Type - Stepper: Unipolar Motor Type - AC, DC: Brushed DC Step Resolution: 1/2, 1/4, 1/8, 1/16 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 125°C (TJ) Case / Package: 21-SIP Purpose: Driver - Fully Integrated, Control and Power Stage Supply Voltage - Operating: 3 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance

Manufacturer: Sanken
Win Source Part Number: 046955-SLA7060M
Packaging: Tube/Rail
Applications: Printer
Mounting: Through Hole
Technology: NMOS
Output Current: 1A
Voltage - Load: 10 V to 44 V
Motor Type - Stepper: Unipolar
Motor Type - AC, DC: Brushed DC
Step Resolution: 1/2, 1/4, 1/8, 1/16
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 125°C (TJ)
Case / Package: 21-SIP
Purpose: Driver - Fully Integrated, Control and Power Stage
Supply Voltage - Operating: 3 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Motor Drivers, Controllers - SLA7060M - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Motor Drivers, Controllers
SLA7060M
Motor Drivers, Controllers SLA7060M
Unipolar Motor Driver NMOS Parallel 21-SIP

Unipolar Motor Driver NMOS Parallel 21-SIP

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers - SLA7060M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers
SLA7060M
Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers SLA7060M
IC MTR DRV UNIPOLAR 3-5.5V 21SIP

IC MTR DRV UNIPOLAR 3-5.5V 21SIP

Supplier's Site
PMIC - Motor Drivers, Controllers - SLA7060M - Lingto Electronic Limited
Shenzhen, China
PMIC - Motor Drivers, Controllers
SLA7060M
PMIC - Motor Drivers, Controllers SLA7060M
IC MTR DRV UNIPOLAR 3-5.5V 21SIP

IC MTR DRV UNIPOLAR 3-5.5V 21SIP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category DC Motor Drives Motion Controllers Motor Controllers Motor Controllers Motor Controllers
Product Number 744-SLA7060M 046955-SLA7060M SLA7060M SLA7060M SLA7060M
Product Name 5.5V Motor Driver IC PMIC - PMIC - Motor Drivers, Controllers - SLA7060M Motor Drivers, Controllers Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers PMIC - Motor Drivers, Controllers
PC-Based Bus Parallel
Operating Temperature -20 C (-4 F) -20 to 125 C (-4 to 257 F) -20 to 125 C (-4 to 257 F) -20 to 125 C (-4 to 257 F)
DC Input 6 volts 3 to 6 volts
AC Input 3 to 6 volts
Unlock Full Specs
to access all available technical data