Manufacturer: Sanken
Win Source Part Number: 046954-SLA7052M
Packaging: Tube/Rail
Applications: Printer
Mounting: Through Hole
Technology: NMOS
Output Current: 3A
Voltage - Load: 10 V to 44 V
Motor Type - Stepper: Unipolar
Motor Type - AC, DC: Brushed DC
Step Resolution: 1, 1/2
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 150°C (TJ)
Case / Package: 18-SIP
Purpose: Driver - Fully Integrated, Control and Power Stage
Supply Voltage - Operating: 3 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
IC MTR DRV UNIPOLAR 3-5.5V 18ZIP Product overview: SLA7052M from Sanken Electric Co., Ltd. is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 5.5V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-SLA7052M can be used for catalog matching and distributor lookup.
Unipolar Motor Driver NMOS Parallel 18-ZIP
IC MTR DRV UNIPOLAR 3-5.5V 18ZIP
IC MTR DRV UNIPOLAR 3-5.5V 18ZIP
IC MTR DRV UNIPOLAR 3-5.5V 18ZIP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Motion Controllers | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers | DC Motor Drives |
| Product Number | 046954-SLA7052M | 744-SLA7052M | SLA7052M | SLA7052M | SLA7052M | 681-SLA7052M |
| Product Name | PMIC - PMIC - Motor Drivers, Controllers - SLA7052M | 5.5V Motor Driver IC | Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers | IC MTR DRV UNIPOLAR 3-5.5V 18ZIP |
| Operating Temperature | -20 to 150 C (-4 to 302 F) | -20 C (-4 F) | -20 to 150 C (-4 to 302 F) | -20 to 150 C (-4 to 302 F) | -20 to 150 C (-4 to 302 F) | |
| AC Input | 3 to 6 volts | |||||
| DC Input | 3 to 6 volts | 6 volts | 3 volts | |||
| Continuous Current | 3 amps | 3 amps | 3 amps | |||
| PC-Based Bus | Parallel |