Sanken Electric Co., Ltd. PMIC - PMIC - Motor Drivers, Controllers - SLA7042M SLA7042M

Description
Manufacturer: Sanken Win Source Part Number: 046952-SLA7042M Packaging: Tube/Rail Applications: General Purpose Mounting: Through Hole Technology: NMOS Output Current: 1.5A Voltage - Load: 4.5 V to 5.5 V Motor Type - Stepper: Unipolar Step Resolution: 1, 1/2 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 150°C (TJ) Case / Package: 18-SIP Purpose: Driver - Fully Integrated, Control and Power Stage Supply Voltage - Operating: 4.5 V to 5.5 V Alternative Parts (Cross-Reference): A5979GLPTR-T; SLA7044M-LF871; BA6849FP; Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Sanken Win Source Part Number: 046952-SLA7042M Packaging: Tube/Rail Applications: General Purpose Mounting: Through Hole Technology: NMOS Output Current: 1.5A Voltage - Load: 4.5 V to 5.5 V Motor Type - Stepper: Unipolar Step Resolution: 1, 1/2 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 150°C (TJ) Case / Package: 18-SIP Purpose: Driver - Fully Integrated, Control and Power Stage Supply Voltage - Operating: 4.5 V to 5.5 V Alternative Parts (Cross-Reference): A5979GLPTR-T; SLA7044M-LF871; BA6849FP; Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Motor Drivers, Controllers - SLA7042M - 046952-SLA7042M - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Motor Drivers, Controllers - SLA7042M
046952-SLA7042M
PMIC - PMIC - Motor Drivers, Controllers - SLA7042M 046952-SLA7042M
Manufacturer: Sanken Win Source Part Number: 046952-SLA7042M Packaging: Tube/Rail Applications: General Purpose Mounting: Through Hole Technology: NMOS Output Current: 1.5A Voltage - Load: 4.5 V to 5.5 V Motor Type - Stepper: Unipolar Step Resolution: 1, 1/2 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 150°C (TJ) Case / Package: 18-SIP Purpose: Driver - Fully Integrated, Control and Power Stage Supply Voltage - Operating: 4.5 V to 5.5 V Alternative Parts (Cross-Reference): A5979GLPTR-T; SLA7044M-LF871; BA6849FP; Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited

Manufacturer: Sanken
Win Source Part Number: 046952-SLA7042M
Packaging: Tube/Rail
Applications: General Purpose
Mounting: Through Hole
Technology: NMOS
Output Current: 1.5A
Voltage - Load: 4.5 V to 5.5 V
Motor Type - Stepper: Unipolar
Step Resolution: 1, 1/2
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 150°C (TJ)
Case / Package: 18-SIP
Purpose: Driver - Fully Integrated, Control and Power Stage
Supply Voltage - Operating: 4.5 V to 5.5 V
Alternative Parts (Cross-Reference): A5979GLPTR-T; SLA7044M-LF871; BA6849FP;
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Stepper Motor Driver IC - 744-SLA7042M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Stepper Motor Driver IC
744-SLA7042M
Stepper Motor Driver IC 744-SLA7042M
IC MOTOR DVR 2PH STEPPER 18SIP Product overview: SLA7042M from Sanken Electric Co., Ltd. is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Stepper. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Stepper, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-SLA7042M can be used for catalog matching and distributor lookup.

IC MOTOR DVR 2PH STEPPER 18SIP Product overview: SLA7042M from Sanken Electric Co., Ltd. is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Stepper. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Stepper, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-SLA7042M can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Motion Controllers DC Motor Drives
Product Number 046952-SLA7042M 744-SLA7042M
Product Name PMIC - PMIC - Motor Drivers, Controllers - SLA7042M Stepper Motor Driver IC
Operating Temperature -20 to 150 C (-4 to 302 F) -20 to 150 C (-4 to 302 F)
Unlock Full Specs
to access all available technical data