Sanken Electric Co., Ltd. 44V Motor Driver IC SLA7033M

Description
IC MTR DRV UNIPOLAR 10-44V 18ZIP Product overview: SLA7033M from Sanken Electric Co., Ltd. is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 44V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 44V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-SLA7033M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MTR DRV UNIPOLAR 10-44V 18ZIP Product overview: SLA7033M from Sanken Electric Co., Ltd. is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 44V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 44V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-SLA7033M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
44V Motor Driver IC - 744-SLA7033M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
44V Motor Driver IC
744-SLA7033M
44V Motor Driver IC 744-SLA7033M
IC MTR DRV UNIPOLAR 10-44V 18ZIP Product overview: SLA7033M from Sanken Electric Co., Ltd. is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 44V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 44V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-SLA7033M can be used for catalog matching and distributor lookup.

IC MTR DRV UNIPOLAR 10-44V 18ZIP Product overview: SLA7033M from Sanken Electric Co., Ltd. is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 44V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 44V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-SLA7033M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Motor Drivers, Controllers - SLA7033M - 046951-SLA7033M - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Motor Drivers, Controllers - SLA7033M
046951-SLA7033M
PMIC - PMIC - Motor Drivers, Controllers - SLA7033M 046951-SLA7033M
Manufacturer: Sanken Win Source Part Number: 046951-SLA7033M Packaging: Tube/Rail Applications: General Purpose Mounting: Through Hole Technology: Power MOSFET Output Current: 3A Voltage - Load: 10 V to 44 V Motor Type - Stepper: Unipolar Step Resolution: 1, 1/2 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 150°C (TJ) Case / Package: 18-ZIP Purpose: Driver - Fully Integrated, Control and Power Stage Supply Voltage - Operating: 10 V to 44 V Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance

Manufacturer: Sanken
Win Source Part Number: 046951-SLA7033M
Packaging: Tube/Rail
Applications: General Purpose
Mounting: Through Hole
Technology: Power MOSFET
Output Current: 3A
Voltage - Load: 10 V to 44 V
Motor Type - Stepper: Unipolar
Step Resolution: 1, 1/2
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 150°C (TJ)
Case / Package: 18-ZIP
Purpose: Driver - Fully Integrated, Control and Power Stage
Supply Voltage - Operating: 10 V to 44 V
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Motor Drivers, Controllers - SLA7033M - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Motor Drivers, Controllers
SLA7033M
Motor Drivers, Controllers SLA7033M
Unipolar Motor Driver Power MOSFET Parallel 18-ZIP

Unipolar Motor Driver Power MOSFET Parallel 18-ZIP

Buy Now Datasheet
PMIC - Motor Drivers, Controllers - SLA7033M - Lingto Electronic Limited
Shenzhen, China
PMIC - Motor Drivers, Controllers
SLA7033M
PMIC - Motor Drivers, Controllers SLA7033M
IC MTR DRV UNIPOLAR 10-44V 18ZIP

IC MTR DRV UNIPOLAR 10-44V 18ZIP

Supplier's Site Datasheet
Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers - SLA7033M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers
SLA7033M
Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers SLA7033M
IC MTR DRV UNIPOLAR 10-44V 18ZIP

IC MTR DRV UNIPOLAR 10-44V 18ZIP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category DC Motor Drives Motion Controllers Motor Controllers Motor Controllers Motor Controllers
Product Number 744-SLA7033M 046951-SLA7033M SLA7033M SLA7033M SLA7033M
Product Name 44V Motor Driver IC PMIC - PMIC - Motor Drivers, Controllers - SLA7033M Motor Drivers, Controllers PMIC - Motor Drivers, Controllers Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers
PC-Based Bus Parallel
Operating Temperature -20 C (-4 F) -20 to 150 C (-4 to 302 F) -20 to 150 C (-4 to 302 F) -20 to 150 C (-4 to 302 F)
DC Input 44 volts 10 to 44 volts
AC Input 10 to 44 volts
Unlock Full Specs
to access all available technical data

Similar Products

72 V BLDC Controller and Driver with Integrated Multimode Power Manager and Configurable AFE with VDS sensing, nBrake/nDRVDIS - PAC55711 - Qorvo
Specs
Motor / System DC Brushless
Configuration Other; TQFN, 48-pin
Communication UART/SPI, I2C, CAN
View Details
DRV8814 2.5A Dual Brushed DC motor Driver with Inrush Protection  (PH/EN Ctrl) - DRV8814PWP - Texas Instruments
Specs
Configuration PCB Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Input 8 to 45 volts
View Details
5 suppliers
Power - Motor control ICs - iMOTION™ Integrated Motor Control Solutions - IRMCF183M - IRMCF183M - Infineon Technologies AG
Specs
Product Pulse Width Modulation Drive
View Details
6 suppliers