Manufacturer: Sanken
Win Source Part Number: 087199-SLA7029M
Packaging: Tube/Rail
Applications: General Purpose
Mounting: Through Hole
Technology: Power MOSFET
Output Current: 1.5A
Voltage - Load: 10 V to 44 V
Motor Type - Stepper: Unipolar
Categories: Integrated Circuits
Status: Active
Case / Package: 15-ZIP
Purpose: Driver - Fully Integrated, Control and Power Stage
Supply Voltage - Operating: 10 V to 44 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Unipolar Motor Driver Power MOSFET Parallel 15-ZIP
IC MTR DRV UNIPOLAR 10-44V 15ZIP Product overview: SLA7029M from Sanken Electric Co., Ltd. is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 44V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 44V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-SLA7029M can be used for catalog matching and distributor lookup.
IC MTR DRV UNIPOLAR 10-44V 15ZIP
Unipolar Motor Driver Power MOSFET Parallel 15-ZIP
IC MTR DRV UNIPOLAR 10-44V 15ZIP
IC MTR DRV UNIPOLAR 10-44V 15ZIP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Utmel Electronic Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Motion Controllers | DC Motor Drives | DC Motor Drives | Motor Controllers | Motor Controllers | DC Motor Drives | Motor Controllers |
| Product Number | 087199-SLA7029M | SLA7029M-ND | 744-SLA7029M | SLA7029M | SLA7029M | 681-SLA7029M | SLA7029M |
| Product Name | PMIC - PMIC - Motor Drivers, Controllers - SLA7029M | Motor Drivers, Controllers | 44V Motor Driver IC | Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers | Motor Drivers, Controllers | IC MTR DRV UNIPOLAR 10-44V 15ZIP | PMIC - Motor Drivers, Controllers |
| AC Input | 10 to 44 volts | 10 to 44 volts | |||||
| DC Input | 10 to 44 volts | 10 to 44 volts | 44 volts | 10 volts | |||
| Continuous Current | 1.5 amps | 1.5 amps | 1.5 amps | 1.5 amps | |||
| Configuration | PCB Mount; 15-SIP Exposed Tab, Formed Leads |