Bipolar (BJT) Transistor Array 3 NPN, 3 PNP Darlington (3-Phase Bridge) 60V 6A 80MHz 5W Through Hole 12-SIP
Manufacturer: Sanken
Win Source Part Number: 046946-SLA6023
Packaging: Tube/Rail
Mounting: Through Hole
Frequency - Transition: 80MHz
Transistor Polarity: 3 NPN, 3 PNP Darlington (3-Phase Bridge)
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: 12-SIP
Maximum Current Collector: 6A
VCEO Maximum Collector-Emitter Breakdown Voltage: 60V
Max Vce (sat): 1.5V @ 10mA, 5A
Collector Cut-off Current(Max): 10μA (ICBO)
Typical Gain (hFE) (Min): 2000 @ 5A, 4V
Maximum Power Dissipation: 5W
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
TRANS 3NPN/3PNP DARL 60V 12SIP
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors |
| Product Number | SLA6023-ND | 046946-SLA6023 | SLA6023 |
| Product Name | Bipolar Transistor Arrays | TRANSISTORS - Transistors (BJT) - Arrays - SLA6023 | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN; PNP | NPN; PNP; 3 NPN, 3 PNP Darlington (3-Phase Bridge) |