Manufacturer: Sanken
Win Source Part Number: 046943-SLA6012
Packaging: Tube/Rail
Mounting: Through Hole
Transistor Polarity: 3 NPN, 3 PNP Darlington (3-Phase Bridge)
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: 12-SIP
Maximum Current Collector: 4A
VCEO Maximum Collector-Emitter Breakdown Voltage: 60V
Max Vce (sat): 1.5V @ 6mA, 3A
Collector Cut-off Current(Max): 10μA (ICBO)
Typical Gain (hFE) (Min): 2000 @ 3A, 4V
Maximum Power Dissipation: 5W, 25W
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Bipolar (BJT) Transistor Array 3 NPN, 3 PNP Darlington (3-Phase Bridge) 60V 4A 5W, 25W Through Hole 12-SIP
TRANS 3NPN/3PNP DARL 60V 12SIP
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 046943-SLA6012 | SLA6012-ND | SLA6012 |
| Product Name | TRANSISTORS - Transistors (BJT) - Arrays - SLA6012 | Bipolar Transistor Arrays | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN; PNP; 3 NPN, 3 PNP Darlington (3-Phase Bridge) | NPN; PNP |