Manufacturer: Sanken
Win Source Part Number: 1250690-SLA5201
Packaging: Tube
Mounting Style: Through Hole
Package: 15-SIP, Exposed Tab, Formed Leads
FET Type: 3 N and 3 P-Channel (3-Phase Bridge)
FET Feature: Standard
Current - Continuous Drain (Id) @ 25°C: 7A
Family Name: SLA5201
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.sanken-ele.co.jp
Manufacturer Package: 15-SIP
Drain Source Voltage: 600V
Introduction Date: June 04, 2008
ECCN: EAR99
Estimated EOL Date: 2024
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
MOSFET 3N/3P-CH 600V 7A 15ZIP Product overview: SLA5201 from Sanken Electric Co., Ltd. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 7A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-SLA5201 can be used for catalog matching and distributor lookup.
Mosfet Array 3 N and 3 P-Channel (3-Phase Bridge) 600V 7A Through Hole 15-ZIP
MOSFET 3N/3P-CH 600V 7A 15ZIP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors |
| Product Number | 1250690-SLA5201 | 289-SLA5201 | SLA5201-ND | SLA5201 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - SLA5201 | 600V 7A MOSFET Transistor | FET, MOSFET Arrays | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | P-Channel |