Manufacturer: Sanken
Win Source Part Number: 895331-SLA5073
Operating Temperature Range: 150°C (TJ)
Features: Mosfet Array 6 N-Channel (3-Phase Bridge) 60V 5A 5W Through Hole 15-ZIP
Package: 15-SIP Exposed Tab, Formed Leads
Package: Tube
Mounting: Through Hole
Categories: Discrete Semiconductor Products
Case / Package: 15-ZIP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Balance
Quantity per package: 18
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 23 Weeks
HTSUS: 8541.29.0095
MOSFET 6N-CH 60V 5A 15ZIP Product overview: SLA5073 from Sanken Electric Co., Ltd. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 5A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-SLA5073 can be used for catalog matching and distributor lookup.
Mosfet Array 6 N-Channel (3-Phase Bridge) 60V 5A 5W Through Hole 15-ZIP
MOSFET 6N-CH 60V 5A 15-SIP
MOSFET 6N-CH 60V 5A 15ZIP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 895331-SLA5073 | 289-SLA5073 | SLA5073-ND | SLA5073 | SLA5073 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - SLA5073 | 60V 5A MOSFET Transistor | FET, MOSFET Arrays | FET, MOSFET Arrays | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel; 6 N-Channel (3-Phase Bridge) | |||
| TJ | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) | ||
| Package Type | SOT3; 15-ZIP | Tube | 15-SIP Exposed Tab, Formed Leads | 15-SIP Exposed Tab, Formed Leads | |
| Packing Method | Tube | Tube; Tube |