Mosfet Array 3 N and 3 P-Channel (3-Phase Bridge) 60V 10A 5W Through Hole 12-SIP
Manufacturer: Sanken
Win Source Part Number: 211749-SLA5064
Packaging: Bulk
Mounting: Through Hole
FET Type: 3 N and 3 P-Channel (3-Phase Bridge)
FET Feature: Logic Level Gate
Family Name: SLA5064
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: 12-SIP
Maximum Power Dissipation: 5W
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 10A
Max Input Capacitance: 460pF @ 10V
Maximum Rds On at Id,Vgs: 140 mOhm @ 5A, 4V
Introduction Date: March 05, 2001
ECCN: EAR99
Estimated EOL Date: 2026
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
MOSFET 3N/3P-CH 60V 10A 12-SIP Product overview: SLA5064 from Allegro MicroSystems is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 10A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 10A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SLA5064 can be used for catalog matching and distributor lookup.
MOSFET 3N/3P-CH 60V 10A 12SIP
MOSFET 3N/3P-CH 60V 10A 12-SIP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | SLA5064-ND | 211749-SLA5064 | 278-SLA5064 | SLA5064 | SLA5064 |
| Product Name | FET, MOSFET Arrays | TRANSISTORS - Transistors - FETs, MOSFETs - RF - SLA5064 | 60V 10A MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | FET, MOSFET Arrays |
| Package Type | 12-SIP Exposed Tab | SOT3; 12-SIP | 12-SIP Exposed Tab | ||
| Polarity | P-Channel | P-Channel; 3 N and 3 P-Channel (3-Phase Bridge) | |||
| V(BR)DSS | 60 volts | 60 volts | |||
| PD | 5000 milliwatts | 5000 milliwatts |