Sanken Electric Co., Ltd. TRANSISTORS - Transistors - FETs, MOSFETs - RF - SLA5059 SLA5059

Description
Manufacturer: Sanken Win Source Part Number: 042651-SLA5059 Packaging: Tube/Rail Mounting: Through Hole FET Type: 3 N and 3 P-Channel (3-Phase Bridge) FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: 12-SIP Maximum Power Dissipation: 5W Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 4A Gate-Source Threshold Voltage: 2V @ 250μA Max Input Capacitance: 150pF @ 10V Maximum Rds On at Id,Vgs: 550 mOhm @ 2A, 4V Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Sanken Win Source Part Number: 042651-SLA5059 Packaging: Tube/Rail Mounting: Through Hole FET Type: 3 N and 3 P-Channel (3-Phase Bridge) FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: 12-SIP Maximum Power Dissipation: 5W Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 4A Gate-Source Threshold Voltage: 2V @ 250μA Max Input Capacitance: 150pF @ 10V Maximum Rds On at Id,Vgs: 550 mOhm @ 2A, 4V Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SLA5059 - 042651-SLA5059 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SLA5059
042651-SLA5059
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SLA5059 042651-SLA5059
Manufacturer: Sanken Win Source Part Number: 042651-SLA5059 Packaging: Tube/Rail Mounting: Through Hole FET Type: 3 N and 3 P-Channel (3-Phase Bridge) FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: 12-SIP Maximum Power Dissipation: 5W Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 4A Gate-Source Threshold Voltage: 2V @ 250μA Max Input Capacitance: 150pF @ 10V Maximum Rds On at Id,Vgs: 550 mOhm @ 2A, 4V Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited

Manufacturer: Sanken
Win Source Part Number: 042651-SLA5059
Packaging: Tube/Rail
Mounting: Through Hole
FET Type: 3 N and 3 P-Channel (3-Phase Bridge)
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: 12-SIP
Maximum Power Dissipation: 5W
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 4A
Gate-Source Threshold Voltage: 2V @ 250μA
Max Input Capacitance: 150pF @ 10V
Maximum Rds On at Id,Vgs: 550 mOhm @ 2A, 4V
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FET, MOSFET Arrays - SLA5059-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
SLA5059-ND
FET, MOSFET Arrays SLA5059-ND
Mosfet Array 3 N and 3 P-Channel (3-Phase Bridge) 60V 4A 5W Through Hole 12-SIP

Mosfet Array 3 N and 3 P-Channel (3-Phase Bridge) 60V 4A 5W Through Hole 12-SIP

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SLA5059 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SLA5059
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SLA5059
MOSFET 3N/3P-CH 60V 4A 12SIP

MOSFET 3N/3P-CH 60V 4A 12SIP

Supplier's Site
MOSFET 3N/3P-CH 60V 4A 12-SIP - 681-SLA5059 - Utmel Electronic Limited
Hong Kong, China
MOSFET 3N/3P-CH 60V 4A 12-SIP
681-SLA5059
MOSFET 3N/3P-CH 60V 4A 12-SIP 681-SLA5059
MOSFET 3N/3P-CH 60V 4A 12-SIP

MOSFET 3N/3P-CH 60V 4A 12-SIP

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 042651-SLA5059 SLA5059-ND SLA5059 681-SLA5059
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - SLA5059 FET, MOSFET Arrays Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET 3N/3P-CH 60V 4A 12-SIP
Polarity P-Channel N-Channel; P-Channel; N-CHANNEL AND P-CHANNEL
V(BR)DSS 60 volts 60 volts
PD 5000 milliwatts 30000 milliwatts
TJ 150 C (302 F) 150 C (302 F)
Package Type SOT3; 12-SIP 12-SIP Exposed Tab
Unlock Full Specs
to access all available technical data