Manufacturer: Sanken
Win Source Part Number: 046940-SLA5058
Packaging: Tube/Rail
Mounting: Through Hole
FET Type: 6 N-Channel (3-Phase Bridge)
FET Feature: Standard
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: 15-SIP
Maximum Power Dissipation: 5W
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 7A
Gate-Source Threshold Voltage: 2V @ 250μA
Max Input Capacitance: 660pF @ 10V
Maximum Rds On at Id,Vgs: 100 mOhm @ 3.5A, 10V
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 046940-SLA5058 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - SLA5058 |
| Polarity | N-Channel |
| V(BR)DSS | 60 volts |
| PD | 5000 milliwatts |