Manufacturer: Sanken
Win Source Part Number: 028823-SLA4071
Packaging: Tube/Rail
Mounting: Through Hole
Transistor Polarity: 4 PNP Darlington (Quad)
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: 12-SIP
Maximum Current Collector: 5A
VCEO Maximum Collector-Emitter Breakdown Voltage: 100V
Max Vce (sat): 1.5V @ 6mA, 3A
Collector Cut-off Current(Max): 10μA (ICBO)
Typical Gain (hFE) (Min): 2000 @ 3A, 2V
Maximum Power Dissipation: 5W
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Bipolar (BJT) Transistor Array 4 PNP Darlington (Quad) 100V 5A 5W Through Hole 12-SIP
TRANS 4PNP DARL 100V 5A 12SIP
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 028823-SLA4071 | SLA4071-ND | SLA4071 |
| Product Name | TRANSISTORS - Transistors (BJT) - Arrays - SLA4071 | Bipolar Transistor Arrays | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP; 4 PNP Darlington (Quad) | PNP |