Sanken Electric Co., Ltd. Bipolar Transistor Arrays SLA4052

Description
Bipolar (BJT) Transistor Array 9 NPN Darlington 120V 3A Through Hole 21-SIP w/fin
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor Array 9 NPN Darlington 120V 3A Through Hole 21-SIP w/fin
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bipolar Transistor Arrays - SLA4052-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays
SLA4052-ND
Bipolar Transistor Arrays SLA4052-ND
Bipolar (BJT) Transistor Array 9 NPN Darlington 120V 3A Through Hole 21-SIP w/fin

Bipolar (BJT) Transistor Array 9 NPN Darlington 120V 3A Through Hole 21-SIP w/fin

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Arrays - SLA4052 - 1250679-SLA4052 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Arrays - SLA4052
1250679-SLA4052
TRANSISTORS - Transistors (BJT) - Arrays - SLA4052 1250679-SLA4052
Manufacturer: Sanken Win Source Part Number: 1250679-SLA4052 Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 150°C (TJ) Package: 21-SIP, Exposed Tab Transistor Type: 9 NPN Darlington Family Name: SLA4052 Categories: Discrete Semiconductor Products Manufacturer Homepage: www.sanken-ele.co.jp /en Manufacturer Package: 21-SIP Current - Collector (Ic) (Maximum): 3A Voltage - Collector Emitter Breakdown (Maximum): 120V Introduction Date: June 04, 2008 ECCN: EAR99 Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited

Manufacturer: Sanken
Win Source Part Number: 1250679-SLA4052
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: 150°C (TJ)
Package: 21-SIP, Exposed Tab
Transistor Type: 9 NPN Darlington
Family Name: SLA4052
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.sanken-ele.co.jp/en
Manufacturer Package: 21-SIP
Current - Collector (Ic) (Maximum): 3A
Voltage - Collector Emitter Breakdown (Maximum): 120V
Introduction Date: June 04, 2008
ECCN: EAR99
Estimated EOL Date: 2024
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
TRANS 9NPN DARL 120V 3A 21SIP - 681-SLA4052 - Utmel Electronic Limited
Hong Kong, China
TRANS 9NPN DARL 120V 3A 21SIP
681-SLA4052
TRANS 9NPN DARL 120V 3A 21SIP 681-SLA4052
TRANS 9NPN DARL 120V 3A 21SIP

TRANS 9NPN DARL 120V 3A 21SIP

Supplier's Site
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
SLA4052
Discrete Semiconductor Products - Transistors - Bipolar (BJT) SLA4052
TRANS 9NPN DARL 120V 3A 21SIP

TRANS 9NPN DARL 120V 3A 21SIP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Transistors Transistors Bipolar RF Transistors
Product Number SLA4052-ND 1250679-SLA4052 681-SLA4052 SLA4052
Product Name Bipolar Transistor Arrays TRANSISTORS - Transistors (BJT) - Arrays - SLA4052 TRANS 9NPN DARL 120V 3A 21SIP Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN NPN
Unlock Full Specs
to access all available technical data