Bipolar (BJT) Transistor Array 120V 2A Through Hole 15-ZIP
Manufacturer: Sanken
Win Source Part Number: 1250676-SLA4036
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: 150°C (TJ)
Package: 15-SIP
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.sanken-ele.co.jp
Manufacturer Package: 15-SIP
Current - Collector (Ic) (Maximum): 2A
Voltage - Collector Emitter Breakdown (Maximum): 120V
Estimated EOL Date: 2024
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
TRANS 120V 2A 12SIP
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Transistors | Darlington Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | SLA4036-ND | 1250676-SLA4036 | SLA4036 | SLA4036 |
| Product Name | Bipolar Transistor Arrays | TRANSISTORS - Transistors (BJT) - Arrays - SLA4036 | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistor Arrays |
| Package Type | 15-SIP Exposed Tab, Formed Leads | SOT3 | 15-SIP Exposed Tab, Formed Leads |