Allegro MicroSystems Inc. Linear Voltage Regulator, 12V, Sip15; Input Voltage Min Allegro Sanken SLA3001M

Description
LINEAR VOLTAGE REGULATOR, 12V, SIP15; Input Voltage Min:6V; Input Voltage Max:25V; No. of Outputs:3Outputs; Dropout Voltage Typ @ Current:1V; IC Case / Package:SIP; No. of Pins:15Pins; Product Range:-; MSL:-; Dropout Voltage Vdo:1V RoHS Compliant: Yes
Datasheet
Description
LINEAR VOLTAGE REGULATOR, 12V, SIP15; Input Voltage Min:6V; Input Voltage Max:25V; No. of Outputs:3Outputs; Dropout Voltage Typ @ Current:1V; IC Case / Package:SIP; No. of Pins:15Pins; Product Range:-; MSL:-; Dropout Voltage Vdo:1V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear Voltage Regulator, 12V, Sip15; Input Voltage Min Allegro Sanken - 95B3001 - Newark, An Avnet Company
Chicago, IL, United States
Linear Voltage Regulator, 12V, Sip15; Input Voltage Min Allegro Sanken
95B3001
Linear Voltage Regulator, 12V, Sip15; Input Voltage Min Allegro Sanken 95B3001
LINEAR VOLTAGE REGULATOR, 12V, SIP15; Input Voltage Min:6V; Input Voltage Max:25V; No. of Outputs:3Outputs; Dropout Voltage Typ @ Current:1V; IC Case / Package:SIP; No. of Pins:15Pins; Product Range:-; MSL:-; Dropout Voltage Vdo:1V RoHS Compliant: Yes

LINEAR VOLTAGE REGULATOR, 12V, SIP15; Input Voltage Min:6V; Input Voltage Max:25V; No. of Outputs:3Outputs; Dropout Voltage Typ @ Current:1V; IC Case / Package:SIP; No. of Pins:15Pins; Product Range:-; MSL:-; Dropout Voltage Vdo:1V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 95B3001
Product Name Linear Voltage Regulator, 12V, Sip15; Input Voltage Min Allegro Sanken
Input Voltage 6 to 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Oil Immersed induction Voltage Regulator 150kva 200kva 300kva 400kva 500kva 600kva - No.1601526092020 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details