Sanken Electric Co., Ltd. Single FETs, MOSFETs SKP253

Description
N-Channel 250V 20A (Ta) 40W (Tc) Surface Mount TO-263
Request a Quote Datasheet
Description
N-Channel 250V 20A (Ta) 40W (Tc) Surface Mount TO-263
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - SKP253-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SKP253-ND
Single FETs, MOSFETs SKP253-ND
N-Channel 250V 20A (Ta) 40W (Tc) Surface Mount TO-263

N-Channel 250V 20A (Ta) 40W (Tc) Surface Mount TO-263

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SKP253 - 895239-SKP253 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SKP253
895239-SKP253
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SKP253 895239-SKP253
Manufacturer: Sanken Win Source Part Number: 895239-SKP253 Operating Temperature Range: 150°C (TJ) Features: N-Channel 250 V 20A (Ta) 40W (Tc) Surface Mount TO-263 Package: Reel - TR Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Mounting: Surface Mount Part Status: Not For New Designs Categories: Discrete Semiconductor Products Case / Package: TO-263 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Quantity per package: 800 MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095

Manufacturer: Sanken
Win Source Part Number: 895239-SKP253
Operating Temperature Range: 150°C (TJ)
Features: N-Channel 250 V 20A (Ta) 40W (Tc) Surface Mount TO-263
Package: Reel - TR
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Mounting: Surface Mount
Part Status: Not For New Designs
Categories: Discrete Semiconductor Products
Case / Package: TO-263
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Quantity per package: 800
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SKP253 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SKP253
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SKP253
MOSFET N-CH 250V 20A TO263-3

MOSFET N-CH 250V 20A TO263-3

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number SKP253-ND 895239-SKP253 SKP253
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - SKP253 Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2N4403RP - 854968-2N4403RP - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRF7665S2TR - 862657-AUIRF7665S2TR - Win Source Electronics
Specs
Polarity N-Channel
TJ -55 to 175 C (-67 to 347 F)
Package Type SOT3; DIRECTFET SB
View Details
6 suppliers
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UF3SC065030B7S - Acme Chip Technology Co., Limited
Specs
Package Type 12V
Packing Method Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
View Details