Win Source Part Number: 1135724-SJPZ-N27VR
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Package: Tape & Reel
Standard Package: 1,800
Mounting: SMD (SMT)
Tolerance: ±7%
Power - Max: 2 W
Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 2 A
Current - Reverse Leakage @ Vr: 1 µA @ 20 V
Voltage - Zener (Nom) (Vz): 27 V
Package / Case: 2-SMD, J-Lead
Supplier Device Package: SJP
Temperature Range - Operating: -55°C ~ 150°C
Alternative Parts (Cross-Reference): SJPZ-N27VR DK;
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0050
Mfr: Sanken
Other Names: SJPZ-N27VR DK,SJPZ-N27VRTR,SJPZ
Base Product Number: SJPZ-N27
Zener Diode 27V 2W ±7% Surface Mount SJP
DIODE ZENER 27V 2W SJP Product overview: SJPZ-N27VR from Sanken Electric Co., Ltd. is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 27V, 2W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, Zener, 27V, 2W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SJPZ-N27VR can be used for catalog matching and distributor lookup.
DIODE ZENER 27V 2W SJP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Zener Diodes | Transient Voltage Suppressor Diodes (TVS) | Zener Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1135724-SJPZ-N27VR | SJPZ-N27VRTR-ND | 144-SJPZ-N27VR | SJPZ-N27VR |
| Product Name | Discrete Semiconductor Products - Diodes - Zener - Single | TVS Diodes | Zener 27V 2W TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Package | 2-SMD, J-Lead | 2-SMD, J-Lead | Tape & Reel (TR) | SJP |
| VZ | 27 volts | |||
| IR | 1.00E-3 mA | |||
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |