Zener Diode 20V 1W ±6% Surface Mount SJP
DIODE ZENER 20V 1W SJP
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SJPZ-E20V-ND | SJPZ-E20V |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| RoHS Compliant | RoHS | |
| Package | 2-SMD, J-Lead | SJP |