DIODE GEN PURP 200V 1.5A SJP Product overview: SJPX-F2 from Sanken Electric Co., Ltd. is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 1.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 1.5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SJPX-F2 can be used for catalog matching and distributor lookup.
Manufacturer: Sanken
Win Source Part Number: 1250060-SJPX-F2
Manufacturer Homepage: www.sanken-ele.co.jp
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Sufficient
Diode Standard 200V 1.5A Surface Mount SJP
DIODE GEN PURP 200V 1.5A SJP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Diodes | Rectifiers |
| Product Number | 280-SJPX-F2 | 1250060-SJPX-F2 | SJPX-F2-ND | SJPX-F2 |
| Product Name | 200V 1.5A Diode and Rectifier | Diodes, Rectifiers - Single - SJPX-F2 | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Tape & Reel (TR) |