Sanken Electric Co., Ltd. Discrete Semiconductor Products - Diodes - Rectifiers - Single SJPL-L2VR

Description
Win Source Part Number: 970706-SJPL-L2VR Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 1,800 Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 200 V Current - Average Rectified (Io): 3A Voltage - Forward (Vf) (Max) @ If: 980 mV @ 3 A Reverse Recovery Time (trr): 50 ns Current - Reverse Leakage @ Vr: 50 µA @ 200 V Operating Temperature - Junction: -40°C ~ 150°C Package / Case: 2-SMD, J-Lead Supplier Device Package: SJP ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Sanken Other Names: SJPL-L2VR DK,SJPL-L2VRCT,SJPL- L2VRTR,SJPL-L2VRDKR Base Product Number: SJPL-L2
Request a Quote Datasheet
Description
Win Source Part Number: 970706-SJPL-L2VR Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 1,800 Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 200 V Current - Average Rectified (Io): 3A Voltage - Forward (Vf) (Max) @ If: 980 mV @ 3 A Reverse Recovery Time (trr): 50 ns Current - Reverse Leakage @ Vr: 50 µA @ 200 V Operating Temperature - Junction: -40°C ~ 150°C Package / Case: 2-SMD, J-Lead Supplier Device Package: SJP ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Sanken Other Names: SJPL-L2VR DK,SJPL-L2VRCT,SJPL- L2VRTR,SJPL-L2VRDKR Base Product Number: SJPL-L2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 970706-SJPL-L2VR - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
970706-SJPL-L2VR
Discrete Semiconductor Products - Diodes - Rectifiers - Single 970706-SJPL-L2VR
Win Source Part Number: 970706-SJPL-L2VR Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 1,800 Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 200 V Current - Average Rectified (Io): 3A Voltage - Forward (Vf) (Max) @ If: 980 mV @ 3 A Reverse Recovery Time (trr): 50 ns Current - Reverse Leakage @ Vr: 50 µA @ 200 V Operating Temperature - Junction: -40°C ~ 150°C Package / Case: 2-SMD, J-Lead Supplier Device Package: SJP ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Sanken Other Names: SJPL-L2VR DK,SJPL-L2VRCT,SJPL- L2VRTR,SJPL-L2VRDKR Base Product Number: SJPL-L2

Win Source Part Number: 970706-SJPL-L2VR
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 1,800
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 200 V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 980 mV @ 3 A
Reverse Recovery Time (trr): 50 ns
Current - Reverse Leakage @ Vr: 50 µA @ 200 V
Operating Temperature - Junction: -40°C ~ 150°C
Package / Case: 2-SMD, J-Lead
Supplier Device Package: SJP
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Sanken
Other Names: SJPL-L2VR DK,SJPL-L2VRCT,SJPL-L2VRTR,SJPL-L2VRDKR
Base Product Number: SJPL-L2

Buy Now Datasheet
Single Diodes - SJPL-L2VRTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SJPL-L2VRTR-ND
Single Diodes SJPL-L2VRTR-ND
Diode Standard 200V 3A Surface Mount SJP

Diode Standard 200V 3A Surface Mount SJP

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SJPL-L2VR - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
SJPL-L2VR
Discrete Semiconductor Products - Diodes - Rectifiers SJPL-L2VR
DIODE GEN PURP 200V 3A SJP

DIODE GEN PURP 200V 3A SJP

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Acme Chip Technology Co., Limited
Product Category Diodes Diodes Rectifiers
Product Number 970706-SJPL-L2VR SJPL-L2VRTR-ND SJPL-L2VR
Product Name Discrete Semiconductor Products - Diodes - Rectifiers - Single Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers
Diode Type Standard
VF 0.9800 volts 0.9800 volts
VR 200 volts
IR 0.0500 mA
Unlock Full Specs
to access all available technical data

Similar Products

RF Diodes - BAR63-02W E6327 - 079408-BAR63-02W E6327 - Win Source Electronics
Specs
Configuration Single
Diode Type PIN - Single
Life Cycle Stage Obsolete(EOL)
View Details
2 suppliers
Rectifier Diode - 1N6073 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 35 amps
IF 1800 mA
trr 30 ns
View Details
B48-2 and B48-2T Series B483F-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Rectifier Assembly - FP50UF - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Package Fat Pack
Life Cycle Stage Maturity
IO 1.3 to 2.2 amps
View Details