Sanken Electric Co., Ltd. Diodes, Rectifiers - Single - SJPL-L2VL SJPL-L2VL

Description
Manufacturer: Sanken Win Source Part Number: 895197-SJPL-L2VL Features: Diode Standard 200 V 3A Surface Mount SJP Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: 2-SMD, J-Lead Package: Reel - TR Mounting: Surface Mount Family Name: SJPL-L2 Categories: Discrete Semiconductor Products Case / Package: SJP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance Quantity per package: 1800 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks HTSUS: 8541.10.0080
Request a Quote Datasheet
Description
Manufacturer: Sanken Win Source Part Number: 895197-SJPL-L2VL Features: Diode Standard 200 V 3A Surface Mount SJP Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: 2-SMD, J-Lead Package: Reel - TR Mounting: Surface Mount Family Name: SJPL-L2 Categories: Discrete Semiconductor Products Case / Package: SJP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance Quantity per package: 1800 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks HTSUS: 8541.10.0080
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - SJPL-L2VL - 895197-SJPL-L2VL - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - SJPL-L2VL
895197-SJPL-L2VL
Diodes, Rectifiers - Single - SJPL-L2VL 895197-SJPL-L2VL
Manufacturer: Sanken Win Source Part Number: 895197-SJPL-L2VL Features: Diode Standard 200 V 3A Surface Mount SJP Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: 2-SMD, J-Lead Package: Reel - TR Mounting: Surface Mount Family Name: SJPL-L2 Categories: Discrete Semiconductor Products Case / Package: SJP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance Quantity per package: 1800 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks HTSUS: 8541.10.0080

Manufacturer: Sanken
Win Source Part Number: 895197-SJPL-L2VL
Features: Diode Standard 200 V 3A Surface Mount SJP
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: 2-SMD, J-Lead
Package: Reel - TR
Mounting: Surface Mount
Family Name: SJPL-L2
Categories: Discrete Semiconductor Products
Case / Package: SJP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Balance
Quantity per package: 1800
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
HTSUS: 8541.10.0080

Buy Now Datasheet
200V 3A Diode and Rectifier - 280-SJPL-L2VL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
200V 3A Diode and Rectifier
280-SJPL-L2VL
200V 3A Diode and Rectifier 280-SJPL-L2VL
DIODE GEN PURP 200V 3A SJP Product overview: SJPL-L2VL from Sanken Electric Co., Ltd. is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SJPL-L2VL can be used for catalog matching and distributor lookup.

DIODE GEN PURP 200V 3A SJP Product overview: SJPL-L2VL from Sanken Electric Co., Ltd. is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SJPL-L2VL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - SJPL-L2VL-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SJPL-L2VL-ND
Single Diodes SJPL-L2VL-ND
Diode Standard 200V 3A Surface Mount SJP

Diode Standard 200V 3A Surface Mount SJP

Buy Now Datasheet
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SJPL-L2VL
Discrete Semiconductor Products - Diodes - Rectifiers SJPL-L2VL
DIODE GEN PURP 200V 3A SJP

DIODE GEN PURP 200V 3A SJP

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers Diodes Rectifiers
Product Number 895197-SJPL-L2VL 280-SJPL-L2VL SJPL-L2VL-ND SJPL-L2VL
Product Name Diodes, Rectifiers - Single - SJPL-L2VL 200V 3A Diode and Rectifier Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers
Diode Type Diode Standard 200 V 3A Surface Mount SJP
Package Tape & Reel (TR)
RoHS Compliant RoHS RoHS
Unlock Full Specs
to access all available technical data