Sanken Electric Co., Ltd. Single Diodes SJPL-L2

Description
Diode Standard 200V 3A Surface Mount SJP
Request a Quote Datasheet
Description
Diode Standard 200V 3A Surface Mount SJP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - SJPL-L2-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SJPL-L2-ND
Single Diodes SJPL-L2-ND
Diode Standard 200V 3A Surface Mount SJP

Diode Standard 200V 3A Surface Mount SJP

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes - 1379881-SJPL-L2 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
1379881-SJPL-L2
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes 1379881-SJPL-L2
Win Source Part Number: 1379881-SJPL-L2 Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes Package: Tape & Reel Fake Threat In the Open Market: 41 pct. MSL Level: 1 (Unlimited) Mfr: Sanken Electric USA Inc. Product Status: Active Package / Case: 2-SMD, J-Lead Supplier Device Package: SJP Technology: Standard Mounting Type: Surface Mount HTSUS: 8541.10.0080 ECCN: EAR99 Voltage - DC Reverse (Vr) (Max): 200 V Current - Average Rectified (Io): 3A Voltage - Forward (Vf) (Max) @ If: 980 mV @ 3 A Speed: Fast Recovery =< 500ns, > 200mA (Io) Reverse Recovery Time (trr): 50 ns Current - Reverse Leakage @ Vr: 50 µA @ 200 V Operating Temperature - Junction: -40°C ~ 150°C

Win Source Part Number: 1379881-SJPL-L2
Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Package: Tape & Reel
Fake Threat In the Open Market: 41 pct.
MSL Level: 1 (Unlimited)
Mfr: Sanken Electric USA Inc.
Product Status: Active
Package / Case: 2-SMD, J-Lead
Supplier Device Package: SJP
Technology: Standard
Mounting Type: Surface Mount
HTSUS: 8541.10.0080
ECCN: EAR99
Voltage - DC Reverse (Vr) (Max): 200 V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 980 mV @ 3 A
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Reverse Recovery Time (trr): 50 ns
Current - Reverse Leakage @ Vr: 50 µA @ 200 V
Operating Temperature - Junction: -40°C ~ 150°C

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SJPL-L2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SJPL-L2
Discrete Semiconductor Products - Diodes - Rectifiers SJPL-L2
DIODE GEN PURP 200V 3A SJP

DIODE GEN PURP 200V 3A SJP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Diodes Rectifiers
Product Number SJPL-L2-ND 1379881-SJPL-L2 SJPL-L2
Product Name Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers
RoHS Compliant RoHS
Tj -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
VF 0.9800 volts 0.9800 volts
VR 200 volts
Unlock Full Specs
to access all available technical data