Sanken Electric Co., Ltd. Single Diodes SJPL-H2VR

Description
Diode Standard 200V 2A Surface Mount SJP
Request a Quote Datasheet
Description
Diode Standard 200V 2A Surface Mount SJP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - SJPL-H2VR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SJPL-H2VR-ND
Single Diodes SJPL-H2VR-ND
Diode Standard 200V 2A Surface Mount SJP

Diode Standard 200V 2A Surface Mount SJP

Buy Now Datasheet
200V 2A Diode and Rectifier - 280-SJPL-H2VR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
200V 2A Diode and Rectifier
280-SJPL-H2VR
200V 2A Diode and Rectifier 280-SJPL-H2VR
DIODE GEN PURP 200V 2A SJP Product overview: SJPL-H2VR from Sanken Electric Co., Ltd. is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SJPL-H2VR can be used for catalog matching and distributor lookup.

DIODE GEN PURP 200V 2A SJP Product overview: SJPL-H2VR from Sanken Electric Co., Ltd. is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SJPL-H2VR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 986187-SJPL-H2VR - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
986187-SJPL-H2VR
Discrete Semiconductor Products - Diodes - Rectifiers - Single 986187-SJPL-H2VR
Win Source Part Number: 986187-SJPL-H2VR Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel (TR) Standard Package: 1,800 Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 200 V Current - Average Rectified (Io): 2A Voltage - Forward (Vf) (Max) @ If: 980 mV @ 2 A Current - Reverse Leakage @ Vr: 50 µA @ 200 V Operating Temperature - Junction: -40°C ~ 150°C Package / Case: 2-SMD, J-Lead Supplier Device Package: SJP ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Sanken Other Names: SJPL-H2VR DK Base Product Number: SJPL-H2

Win Source Part Number: 986187-SJPL-H2VR
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel (TR)
Standard Package: 1,800
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 200 V
Current - Average Rectified (Io): 2A
Voltage - Forward (Vf) (Max) @ If: 980 mV @ 2 A
Current - Reverse Leakage @ Vr: 50 µA @ 200 V
Operating Temperature - Junction: -40°C ~ 150°C
Package / Case: 2-SMD, J-Lead
Supplier Device Package: SJP
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Sanken
Other Names: SJPL-H2VR DK
Base Product Number: SJPL-H2

Buy Now Datasheet
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SJPL-H2VR
Discrete Semiconductor Products - Diodes - Rectifiers SJPL-H2VR
DIODE GEN PURP 200V 2A SJP

DIODE GEN PURP 200V 2A SJP

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers Diodes Rectifiers
Product Number SJPL-H2VR-ND 280-SJPL-H2VR 986187-SJPL-H2VR SJPL-H2VR
Product Name Single Diodes 200V 2A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers - Single Discrete Semiconductor Products - Diodes - Rectifiers
RoHS Compliant RoHS RoHS
Tj -40 to 150 C (-40 to 302 F) -40 C (-40 F) -40 to 150 C (-40 to 302 F)
Package Tape & Reel (TR)
Diode Type Standard
Unlock Full Specs
to access all available technical data