Manufacturer: Sanken
Win Source Part Number: 1250059-SJPL-H2
Manufacturer Homepage: www.sanken-ele.co.jp
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Diode Standard 200V 2A Surface Mount SJP
DIODE GEN PURP 200V 2A SJP
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers |
| Product Number | 1250059-SJPL-H2 | SJPL-H2-ND | SJPL-H2 |
| Product Name | Diodes, Rectifiers - Single - SJPL-H2 | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers |
| RoHS Compliant | RoHS |