Sanken Electric Co., Ltd. Diodes, Rectifiers - Single - SJPL-D2VL SJPL-D2VL

Description
Manufacturer: Sanken Win Source Part Number: 803888-SJPL-D2VL Packaging: Reel Mounting Style: SMD Speed: Fast Recovery = 200mA (Io) Diode Type: Standard Current - Average Rectified (Io): 1A Operating Temperature - Junction: -40°C ~ 150°C Supplier Device Package: SJP Manufacturer Package: 2-SMD, J-Lead Voltage - DC Reverse (Vr) (Maximum): 200V Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,800 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 980mV at 1A Current - Reverse Leakage at Vr: 25μA at 200V
Request a Quote Datasheet
Description
Manufacturer: Sanken Win Source Part Number: 803888-SJPL-D2VL Packaging: Reel Mounting Style: SMD Speed: Fast Recovery = 200mA (Io) Diode Type: Standard Current - Average Rectified (Io): 1A Operating Temperature - Junction: -40°C ~ 150°C Supplier Device Package: SJP Manufacturer Package: 2-SMD, J-Lead Voltage - DC Reverse (Vr) (Maximum): 200V Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,800 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 980mV at 1A Current - Reverse Leakage at Vr: 25μA at 200V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - SJPL-D2VL - 803888-SJPL-D2VL - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - SJPL-D2VL
803888-SJPL-D2VL
Diodes, Rectifiers - Single - SJPL-D2VL 803888-SJPL-D2VL
Manufacturer: Sanken Win Source Part Number: 803888-SJPL-D2VL Packaging: Reel Mounting Style: SMD Speed: Fast Recovery = 200mA (Io) Diode Type: Standard Current - Average Rectified (Io): 1A Operating Temperature - Junction: -40°C ~ 150°C Supplier Device Package: SJP Manufacturer Package: 2-SMD, J-Lead Voltage - DC Reverse (Vr) (Maximum): 200V Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,800 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 980mV at 1A Current - Reverse Leakage at Vr: 25μA at 200V

Manufacturer: Sanken
Win Source Part Number: 803888-SJPL-D2VL
Packaging: Reel
Mounting Style: SMD
Speed: Fast Recovery = 200mA (Io)
Diode Type: Standard
Current - Average Rectified (Io): 1A
Operating Temperature - Junction: -40°C ~ 150°C
Supplier Device Package: SJP
Manufacturer Package: 2-SMD, J-Lead
Voltage - DC Reverse (Vr) (Maximum): 200V
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,800
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 980mV at 1A
Current - Reverse Leakage at Vr: 25μA at 200V

Buy Now
Single Diodes - SJPL-D2VLTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SJPL-D2VLTR-ND
Single Diodes SJPL-D2VLTR-ND
Diode Standard 200V 1A Surface Mount SJP

Diode Standard 200V 1A Surface Mount SJP

Buy Now Datasheet
200V 1A Diode and Rectifier - 280-SJPL-D2VL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
200V 1A Diode and Rectifier
280-SJPL-D2VL
200V 1A Diode and Rectifier 280-SJPL-D2VL
DIODE GEN PURP 200V 1A SJP Product overview: SJPL-D2VL from Sanken Electric Co., Ltd. is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SJPL-D2VL can be used for catalog matching and distributor lookup.

DIODE GEN PURP 200V 1A SJP Product overview: SJPL-D2VL from Sanken Electric Co., Ltd. is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SJPL-D2VL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SJPL-D2VL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SJPL-D2VL
Discrete Semiconductor Products - Diodes - Rectifiers SJPL-D2VL
DIODE GEN PURP 200V 1A SJP

DIODE GEN PURP 200V 1A SJP

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Diodes Rectifiers Rectifiers
Product Number 803888-SJPL-D2VL SJPL-D2VLTR-ND 280-SJPL-D2VL SJPL-D2VL
Product Name Diodes, Rectifiers - Single - SJPL-D2VL Single Diodes 200V 1A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers
Diode Type Standard
VF 0.9800 volts 0.9800 volts
VR 200 volts
IR 0.0250 mA
Unlock Full Specs
to access all available technical data