Manufacturer: Sanken
Win Source Part Number: 810411-SJPL-D2
Packaging: Reel
Mounting Style: SMD
Speed: Fast Recovery = 200mA (Io)
Diode Type: Standard
Current - Average Rectified (Io): 1A
Reverse Recovery Time (trr): 50ns
Operating Temperature - Junction: -40°C ~ 150°C
Supplier Device Package: SJP
Manufacturer Package: 2-SMD, J-Lead
Voltage - DC Reverse (Vr) (Maximum): 200V
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1,800
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 980mV at 1A
Current - Reverse Leakage at Vr: 25μA at 200V
DIODE GEN PURP 200V 1A SJP Product overview: SJPL-D2 from Sanken Electric Co., Ltd. is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SJPL-D2 can be used for catalog matching and distributor lookup.
Diode Standard 200V 1A Surface Mount SJP
DIODE GEN PURP 200V 1A SJP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | Rectifiers |
| Product Number | 810411-SJPL-D2 | 280-SJPL-D2 | SJPL-D2-ND | SJPL-D2 |
| Product Name | Diodes, Rectifiers - Single - SJPL-D2 | 200V 1A Diode and Rectifier | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Standard | |||
| VF | 0.9800 volts | 0.9800 volts | ||
| VR | 200 volts | |||
| IR | 0.0250 mA | |||
| trr | 50 ns |