Sanken Electric Co., Ltd. Diodes, Rectifiers - Single - SJPE-H4VR SJPE-H4VR

Description
Manufacturer: Sanken Win Source Part Number: 803094-SJPE-H4VR Packaging: Reel Mounting Style: SMD Speed: Fast Recovery = 200mA (Io) Diode Type: Schottky Current - Average Rectified (Io): 2A Operating Temperature - Junction: -40°C ~ 150°C Supplier Device Package: SJP Manufacturer Package: 2-SMD, J-Lead Voltage - DC Reverse (Vr) (Maximum): 40V Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,800 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 600mV at 2A Current - Reverse Leakage at Vr: 50μA at 40V
Request a Quote Datasheet
Description
Manufacturer: Sanken Win Source Part Number: 803094-SJPE-H4VR Packaging: Reel Mounting Style: SMD Speed: Fast Recovery = 200mA (Io) Diode Type: Schottky Current - Average Rectified (Io): 2A Operating Temperature - Junction: -40°C ~ 150°C Supplier Device Package: SJP Manufacturer Package: 2-SMD, J-Lead Voltage - DC Reverse (Vr) (Maximum): 40V Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,800 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 600mV at 2A Current - Reverse Leakage at Vr: 50μA at 40V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - SJPE-H4VR - 803094-SJPE-H4VR - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - SJPE-H4VR
803094-SJPE-H4VR
Diodes, Rectifiers - Single - SJPE-H4VR 803094-SJPE-H4VR
Manufacturer: Sanken Win Source Part Number: 803094-SJPE-H4VR Packaging: Reel Mounting Style: SMD Speed: Fast Recovery = 200mA (Io) Diode Type: Schottky Current - Average Rectified (Io): 2A Operating Temperature - Junction: -40°C ~ 150°C Supplier Device Package: SJP Manufacturer Package: 2-SMD, J-Lead Voltage - DC Reverse (Vr) (Maximum): 40V Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,800 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 600mV at 2A Current - Reverse Leakage at Vr: 50μA at 40V

Manufacturer: Sanken
Win Source Part Number: 803094-SJPE-H4VR
Packaging: Reel
Mounting Style: SMD
Speed: Fast Recovery = 200mA (Io)
Diode Type: Schottky
Current - Average Rectified (Io): 2A
Operating Temperature - Junction: -40°C ~ 150°C
Supplier Device Package: SJP
Manufacturer Package: 2-SMD, J-Lead
Voltage - DC Reverse (Vr) (Maximum): 40V
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,800
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 600mV at 2A
Current - Reverse Leakage at Vr: 50μA at 40V

Buy Now
Schottky 40V 2A Diode and Rectifier - 280-SJPE-H4VR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 40V 2A Diode and Rectifier
280-SJPE-H4VR
Schottky 40V 2A Diode and Rectifier 280-SJPE-H4VR
DIODE SCHOTTKY 40V 2A SJP Product overview: SJPE-H4VR from Sanken Electric Co., Ltd. is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SJPE-H4VR can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 40V 2A SJP Product overview: SJPE-H4VR from Sanken Electric Co., Ltd. is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SJPE-H4VR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - SJPE-H4VRTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SJPE-H4VRTR-ND
Single Diodes SJPE-H4VRTR-ND
Diode Schottky 40V 2A Surface Mount SJP

Diode Schottky 40V 2A Surface Mount SJP

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SJPE-H4VR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SJPE-H4VR
Discrete Semiconductor Products - Diodes - Rectifiers SJPE-H4VR
DIODE SCHOTTKY 40V 2A SJP

DIODE SCHOTTKY 40V 2A SJP

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Schottky Diodes Rectifiers Diodes Rectifiers
Product Number 803094-SJPE-H4VR 280-SJPE-H4VR SJPE-H4VRTR-ND SJPE-H4VR
Product Name Diodes, Rectifiers - Single - SJPE-H4VR Schottky 40V 2A Diode and Rectifier Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers
VF 0.6000 volts 0.6000 volts
Unlock Full Specs
to access all available technical data