DIODE GEN PURP 500V 3A SJP Product overview: SJPD-L5V from Sanken Electric Co., Ltd. is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 500V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SJPD-L5V can be used for catalog matching and distributor lookup.
Diode Standard 500V 3A Surface Mount SJP
Manufacturer: Sanken
Win Source Part Number: 120179-SJPD-L5V
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 500V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 1.4V @ 3A
Reverse Recovery Time (trr): 50ns
Current - Reverse Leakage @ Vr: 15μA @ 500V
Operating Temperature - Junction: -40°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SJP
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
DIODE GEN PURP 500V 3A SJP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Diodes | Rectifiers |
| Product Number | 280-SJPD-L5V | SJPD-L5V-ND | 120179-SJPD-L5V | SJPD-L5V |
| Product Name | 500V 3A Diode and Rectifier | Single Diodes | Diodes, Rectifiers - Single - SJPD-L5V | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Tape & Reel (TR) | |||
| RoHS Compliant | RoHS | RoHS | ||
| Tj | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | |
| Diode Type | Standard | |||
| VF | 1.4 volts | 1.4 volts |