Sanken Electric Co., Ltd. 500V 3A Diode and Rectifier SJPD-L5

Description
DIODE GEN PURP 500V 3A SJP Product overview: SJPD-L5 from Sanken Electric Co., Ltd. is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 500V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SJPD-L5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE GEN PURP 500V 3A SJP Product overview: SJPD-L5 from Sanken Electric Co., Ltd. is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 500V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SJPD-L5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
500V 3A Diode and Rectifier - 280-SJPD-L5 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
500V 3A Diode and Rectifier
280-SJPD-L5
500V 3A Diode and Rectifier 280-SJPD-L5
DIODE GEN PURP 500V 3A SJP Product overview: SJPD-L5 from Sanken Electric Co., Ltd. is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 500V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SJPD-L5 can be used for catalog matching and distributor lookup.

DIODE GEN PURP 500V 3A SJP Product overview: SJPD-L5 from Sanken Electric Co., Ltd. is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 500V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SJPD-L5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - SJPD-L5 - 1250058-SJPD-L5 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - SJPD-L5
1250058-SJPD-L5
Diodes, Rectifiers - Single - SJPD-L5 1250058-SJPD-L5
Manufacturer: Sanken Win Source Part Number: 1250058-SJPD-L5 Manufacturer Homepage: www.sanken-ele.co.jp /en Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance

Manufacturer: Sanken
Win Source Part Number: 1250058-SJPD-L5
Manufacturer Homepage: www.sanken-ele.co.jp/en
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance

Buy Now
Single Diodes - SJPD-L5-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SJPD-L5-ND
Single Diodes SJPD-L5-ND
Diode Standard 500V 3A Surface Mount SJP

Diode Standard 500V 3A Surface Mount SJP

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SJPD-L5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SJPD-L5
Discrete Semiconductor Products - Diodes - Rectifiers SJPD-L5
DIODE GEN PURP 500V 3A SJP

DIODE GEN PURP 500V 3A SJP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diodes Diodes Rectifiers
Product Number 280-SJPD-L5 1250058-SJPD-L5 SJPD-L5-ND SJPD-L5
Product Name 500V 3A Diode and Rectifier Diodes, Rectifiers - Single - SJPD-L5 Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape & Reel (TR)
Unlock Full Specs
to access all available technical data