Diode Schottky 60V 2A Surface Mount SJP
Manufacturer: Sanken
Win Source Part Number: 933886-SJPB-H6VL
Features: Diode Schottky 60 V 2A Surface Mount SJP
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: 2-SMD, J-Lead
Package: Reel - TR
Mounting: Surface Mount
Family Name: SJPB-H6
Categories: Discrete Semiconductor Products
Case / Package: SJP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Balance
Quantity per package: 1800
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
HTSUS: 8541.10.0080
DIODE SCHOTTKY 60V 2A SJP
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Diodes | Schottky Diodes | Rectifiers |
| Product Number | SJPB-H6VL-ND | 933886-SJPB-H6VL | SJPB-H6VL |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - SJPB-H6VL | Discrete Semiconductor Products - Diodes - Rectifiers |
| RoHS Compliant | RoHS |