Sanken Electric Co., Ltd. Schottky 90V 1A Diode and Rectifier SJPB-D9VR

Description
DIODE SCHOTTKY 90V 1A SJP Product overview: SJPB-D9VR from Sanken Electric Co., Ltd. is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 90V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 90V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SJPB-D9VR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE SCHOTTKY 90V 1A SJP Product overview: SJPB-D9VR from Sanken Electric Co., Ltd. is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 90V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 90V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SJPB-D9VR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 90V 1A Diode and Rectifier - 280-SJPB-D9VR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 90V 1A Diode and Rectifier
280-SJPB-D9VR
Schottky 90V 1A Diode and Rectifier 280-SJPB-D9VR
DIODE SCHOTTKY 90V 1A SJP Product overview: SJPB-D9VR from Sanken Electric Co., Ltd. is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 90V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 90V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SJPB-D9VR can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 90V 1A SJP Product overview: SJPB-D9VR from Sanken Electric Co., Ltd. is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 90V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 90V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SJPB-D9VR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1160533-SJPB-D9VR - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1160533-SJPB-D9VR
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1160533-SJPB-D9VR
Win Source Part Number: 1160533-SJPB-D9VR Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel (TR) Standard Package: 1,800 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 90 V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 850 mV @ 1 A Current - Reverse Leakage @ Vr: 100 µA @ 90 V Operating Temperature - Junction: -40°C ~ 150°C Package / Case: 2-SMD, J-Lead Supplier Device Package: SJP Alternative Parts (Cross-Reference): SJPB-D9-VR; SJPB-D9VR DK; ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Sanken Other Names: SJPB-D9VR DK Base Product Number: SJPB-D9

Win Source Part Number: 1160533-SJPB-D9VR
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel (TR)
Standard Package: 1,800
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 90 V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 850 mV @ 1 A
Current - Reverse Leakage @ Vr: 100 µA @ 90 V
Operating Temperature - Junction: -40°C ~ 150°C
Package / Case: 2-SMD, J-Lead
Supplier Device Package: SJP
Alternative Parts (Cross-Reference): SJPB-D9-VR; SJPB-D9VR DK;
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Sanken
Other Names: SJPB-D9VR DK
Base Product Number: SJPB-D9

Buy Now Datasheet
Single Diodes - SJPB-D9VR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SJPB-D9VR-ND
Single Diodes SJPB-D9VR-ND
Diode Schottky 90V 1A Surface Mount SJP

Diode Schottky 90V 1A Surface Mount SJP

Buy Now Datasheet
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SJPB-D9VR
Discrete Semiconductor Products - Diodes - Rectifiers SJPB-D9VR
DIODE SCHOTTKY 90V 1A SJP

DIODE SCHOTTKY 90V 1A SJP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Schottky Diodes Diodes Rectifiers
Product Number 280-SJPB-D9VR 1160533-SJPB-D9VR SJPB-D9VR-ND SJPB-D9VR
Product Name Schottky 90V 1A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers - Single Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape & Reel (TR) 2-SMD, J-Lead
Unlock Full Specs
to access all available technical data