Diode Schottky 30V 1A Surface Mount SJP
Win Source Part Number: 1379880-SJPA-D3V
Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Package: Tape & Reel
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
Mfr: Sanken Electric USA Inc.
Product Status: Active
Package / Case: 2-SMD, J-Lead
Supplier Device Package: SJP
Base Product Number: SJPA-D3
Technology: Schottky
Mounting Type: Surface Mount
HTSUS: 8541.10.0080
ECCN: EAR99
Voltage - DC Reverse (Vr) (Max): 30 V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 360 mV @ 1 A
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr: 1.5 mA @ 30 V
Operating Temperature - Junction: -40°C ~ 125°C
DIODE SCHOTTKY 30V 1A SJP
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Diodes | Schottky Diodes | Rectifiers |
| Product Number | SJPA-D3V-ND | 1379880-SJPA-D3V | SJPA-D3V |
| Product Name | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers |
| RoHS Compliant | RoHS |