Multiphase Motor Driver IGBT Parallel
IPM - HIGH VOLTAGE 3 PHASE MOTOR
Multiphase Motor Driver IGBT Parallel 40-DIP LF2971
| DigiKey | Acme Chip Technology Co., Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | DC Motor Drives | Motor Controllers | Motor Controllers |
| Product Number | 1261-SIM6897M-ND | SIM6897M | SIM6897M |
| Product Name | Motor Drivers, Controllers | Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers | Motor Drivers, Controllers |
| Motor / System | DC Brushless | DC Brushless; Brushless DC (BLDC) | |
| Configuration | PCB Mount; "40-DIP (0.657"", 16.70mm), 29 Leads" | ||
| Communication | Parallel Interface | Parallel | |
| Operating Temperature | -30 to 100 C (-22 to 212 F) | -30 to 100 C (-22 to 212 F) | -30 to 100 C (-22 to 212 F) |