IPM - HIGH VOLTAGE 3 PHASE MOTOR Product overview: SIM6892M from Sanken Electric Co., Ltd. is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-SIM6892M can be used for catalog matching and distributor lookup.
Multiphase Motor Driver IGBT Parallel
Win Source Part Number: 1353299-SIM6892M
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
Temperature Range - Operating: -30°C ~ 100°C
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
Mfr: Sanken
Package: Tube
Product Status: Active
Package / Case: 40-DIP (0.657", 16.70mm), 29 Leads
Supplier Device Package: 40-DIP LF2971
Base Product Number: SIM6892
Technology: IGBT
Mounting Type: Through Hole
HTSUS: 8542.39.0001
Applications: Fan Motor Driver
ECCN: EAR99
Function: Driver - Fully Integrated, Control and Power Stage
Voltage - Supply: 13.5V ~ 16.5V
Output Configuration: Half Bridge (3)
Current - Output: 5A
Interface: Parallel
Voltage - Load: 400V
Motor Type - Stepper: Multiphase
Motor Type - AC, DC: Brushless DC (BLDC)
IPM - HIGH VOLTAGE 3 PHASE MOTOR
Multiphase Motor Driver IGBT Parallel 40-DIP LF2971
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | DC Motor Drives | DC Motor Drives | Motion Controllers | Motor Controllers | Motor Controllers |
| Product Number | 744-SIM6892M | 1261-SIM6892M-ND | 1353299-SIM6892M | SIM6892M | SIM6892M |
| Product Name | Motor Driver IC | Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers | Motor Drivers, Controllers |
| PC-Based Bus | Parallel | ||||
| Operating Temperature | -30 C (-22 F) | -30 to 100 C (-22 to 212 F) | -30 to 100 C (-22 to 212 F) | -30 to 100 C (-22 to 212 F) | -30 to 100 C (-22 to 212 F) |
| DC Input | 16 volts | 14 to 16 volts | 14 to 16 volts | ||
| Motor / System | DC Brushless | DC Brushless; Brushless DC (BLDC) | |||
| Configuration | PCB Mount; "40-DIP (0.657"", 16.70mm), 29 Leads" |