Sanken Electric Co., Ltd. Motor Driver IC SIM6813M

Description
IC BRIDGE DRIVER PAR 40DIP Product overview: SIM6813M from Sanken Electric Co., Ltd. is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-SIM6813M can be used for catalog matching and distributor lookup.
Request a Quote
Description
IC BRIDGE DRIVER PAR 40DIP Product overview: SIM6813M from Sanken Electric Co., Ltd. is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-SIM6813M can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SIM6813M is a high-voltage 3-phase motor driver IC designed for efficient control of motor power inverter systems. It supports a continuous output current of 3.0 A and operates with a breakdown voltage of 500 V. The device features a built-in pre-driver IC, making it suitable for applications requiring minimal external components. It includes protection circuits for under-voltage lockout (UVLO), overcurrent protection (OCP), overcurrent limiting (OCL), and thermal shutdown (TSD), enhancing reliability during operation. The SIM6813M is compatible with both 3.3 V and 5 V CMOS logic inputs and utilizes a bootstrap circuit for high-side gate driving. It is housed in a compact 40-pin DIP package and has an isolation rating of 1500 Vrms, making it suitable for various residential and commercial appliance applications, such as air conditioning fans and dishwasher pumps. The device is UL recognized, ensuring compliance with safety standards.

Datasheet Summary
Powered by GS/AI

The SIM6813M is a high-voltage 3-phase motor driver IC designed for efficient control of motor power inverter systems. It supports a continuous output current of 3.0 A and operates with a breakdown voltage of 500 V. The device features a built-in pre-driver IC, making it suitable for applications requiring minimal external components. It includes protection circuits for under-voltage lockout (UVLO), overcurrent protection (OCP), overcurrent limiting (OCL), and thermal shutdown (TSD), enhancing reliability during operation. The SIM6813M is compatible with both 3.3 V and 5 V CMOS logic inputs and utilizes a bootstrap circuit for high-side gate driving. It is housed in a compact 40-pin DIP package and has an isolation rating of 1500 Vrms, making it suitable for various residential and commercial appliance applications, such as air conditioning fans and dishwasher pumps. The device is UL recognized, ensuring compliance with safety standards.

Suppliers

Company
Product
Description
Supplier Links
Motor Driver IC - 744-SIM6813M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Motor Driver IC
744-SIM6813M
Motor Driver IC 744-SIM6813M
IC BRIDGE DRIVER PAR 40DIP Product overview: SIM6813M from Sanken Electric Co., Ltd. is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-SIM6813M can be used for catalog matching and distributor lookup.

IC BRIDGE DRIVER PAR 40DIP Product overview: SIM6813M from Sanken Electric Co., Ltd. is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-SIM6813M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers - SIM6813M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers
SIM6813M
Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers SIM6813M
IC BRIDGE DRIVER PAR 40DIP

IC BRIDGE DRIVER PAR 40DIP

Supplier's Site
Motor Drivers, Controllers - SIM6813M - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Motor Drivers, Controllers
SIM6813M
Motor Drivers, Controllers SIM6813M
Motor Driver Power MOSFET Logic 40-DIP LF2971

Motor Driver Power MOSFET Logic 40-DIP LF2971

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category DC Motor Drives Motor Controllers Motor Controllers
Product Number 744-SIM6813M SIM6813M SIM6813M
Product Name Motor Driver IC Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers Motor Drivers, Controllers
PC-Based Bus Logic
Operating Temperature -20 C (-4 F) -20 to 100 C (-4 to 212 F) -20 to 100 C (-4 to 212 F)
DC Input 16 volts
Unlock Full Specs
to access all available technical data