Buck Switching Regulator IC Positive Fixed 15V 1 Output 3A TO-220-5 Full Pack, Formed Leads
Manufacturer: Sanken
Win Source Part Number: 812612-SI-8150S
Packaging: Tube
Mounting Style: Through Hole
Current - Output: 3A
Output Type: Fixed
Function: Step-Down
Topology: Buck
Frequency - Switching: 60kHz
Number of Outputs: 1
Part Status: Obsolete (End Of Life)
Output Configuration: Positive
Voltage - Input (Min): 18V
Voltage - Output (Min/Fixed): 15V
Synchronous Rectifier: No
Supplier Device Package: TO-220F-5
Temperature Range - Operating: -30°C ~ 125°C
Maximum Input Voltage: 40V
Manufacturer Package: TO-220-5 Full Pack (Formed Leads)
Popularity: Low
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
IC REG BUCK 15V 3A TO220F-5
IC REG BUCK 15V 3A TO220F-5
Buck Switching Regulator IC Positive Fixed 15V 1 Output 3A TO-220-5 Full Pack, Formed Leads
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | SI-8150S-ND | 812612-SI-8150S | SI-8150S | SI-8150S | SI-8150S |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - SI-8150S | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | |||
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed; Fixed | ||
| Package Type | TO-220; Other; TO-220-5 Full Pack, Formed Leads | TO-220; Other; TO-220-5 Full Pack (Formed Leads) | TO-220 | TO-220; Other; TO-220-5 Full Pack, Formed Leads | |
| Output Voltage | 15 volts | 15 volts | 15 to ? volts | ||
| IOUT | 3 amps | 3 amps | 3 amps | 3 amps |