Allegro MicroSystems Inc. Linear Voltage Regulator, 12V, To-220-5; Topology Allegro Sanken SI-8120S

Description
LINEAR VOLTAGE REGULATOR, 12V, TO-220-5; Topology:Buck (Step Down); Input Voltage Min:15V; Input Voltage Max:40V; DC / DC Converter IC Case:TO-220; No. of Pins:5Pins; Output Current:3A; Switching Frequency:60kHz; Product Range:- RoHS Compliant: Yes
Datasheet
Description
LINEAR VOLTAGE REGULATOR, 12V, TO-220-5; Topology:Buck (Step Down); Input Voltage Min:15V; Input Voltage Max:40V; DC / DC Converter IC Case:TO-220; No. of Pins:5Pins; Output Current:3A; Switching Frequency:60kHz; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear Voltage Regulator, 12V, To-220-5; Topology Allegro Sanken - 95B2991 - Newark, An Avnet Company
Chicago, IL, United States
Linear Voltage Regulator, 12V, To-220-5; Topology Allegro Sanken
95B2991
Linear Voltage Regulator, 12V, To-220-5; Topology Allegro Sanken 95B2991
LINEAR VOLTAGE REGULATOR, 12V, TO-220-5; Topology:Buck (Step Down); Input Voltage Min:15V; Input Voltage Max:40V; DC / DC Converter IC Case:TO-220; No. of Pins:5Pins; Output Current:3A; Switching Frequency:60kHz; Product Range:- RoHS Compliant: Yes

LINEAR VOLTAGE REGULATOR, 12V, TO-220-5; Topology:Buck (Step Down); Input Voltage Min:15V; Input Voltage Max:40V; DC / DC Converter IC Case:TO-220; No. of Pins:5Pins; Output Current:3A; Switching Frequency:60kHz; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 95B2991
Product Name Linear Voltage Regulator, 12V, To-220-5; Topology Allegro Sanken
Frequency 60kHz
Unlock Full Specs
to access all available technical data

Similar Products

Stabilizer Voltage 100KVA to 600KVA SBW Voltage Stabilizer 80KVA 150KVA 200KVA 300KVA 400KVA 500KVA 3 Phase Voltage Regulator - No.1601201189673 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details