Manufacturer: Sanken
Win Source Part Number: 849010-SI-8120JF
Features: Switching Regulator IC Output
Package: Tube
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Limited
Quantity per package: 50
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Buck Switching Regulator IC Positive Fixed 12V 1 Output 1.5A TO-220-5 Full Pack, Formed Leads
Buck Switching Regulator IC Positive Fixed 12V 1 Output 1.5A TO-220-5 Full Pack, Formed Leads
IC REG BUCK 12V 1.5A TO220F-5
IC REG BUCK 12V 1.5A TO220F-5
IC REG BUCK 12V 1.5A TO220F-5
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators |
| Product Number | 849010-SI-8120JF | SI-8120JF-ND | SI-8120JF | SI-8120JF | SI-8120JF | 681-SI-8120JF |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - SI-8120JF | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | IC REG BUCK 12V 1.5A TO220F-5 |
| Package Type | Other; Tube | TO-220; Other; TO-220-5 Full Pack, Formed Leads | TO-220; Other; TO-220-5 Full Pack, Formed Leads | TO-220 | TO-220; Other; TO-220-5 Full Pack (Formed Leads) | |
| Life Cycle Stage | PhaseOut; Obsolete | Removed; Obsolete | Removed | |||
| Configuration / Function | Buck | |||||
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed; Fixed | |||
| Output Voltage | 12 volts | 12 to ? volts | 12 volts | 12 volts |