Manufacturer: Allegro MicroSystems, LLC
Win Source Part Number: 1249578-SI-8090JD
Manufacturer Homepage: www.allegromicro.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Buck Switching Regulator IC Positive Fixed 9V 1 Output 1.5A TO-263-6, D²Pak (5 Leads + Tab), TO-263BA
Buck Switching Regulator IC Positive Fixed 9V 1 Output 1.5A TO-263-6, D²Pak (5 Leads + Tab), TO-263BA
IC REG BUCK 9V 1.5A TO263-5
IC REG BUCK 9V 1.5A TO263-5
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1249578-SI-8090JD | SI-8090JD-ND | SI-8090JD | SI-8090JD | SI-8090JD |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - SI-8090JD | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | ||||
| Output Voltage Type | Fixed | Fixed; Fixed | |||
| Package Type | TO-263; Other; TO-263-6, D2PAK (5 Leads + Tab), TO-263BA | TO-263; Other; TO-263-6, D²Pak (5 Leads + Tab), TO-263BA | TO-263 | ||
| Output Voltage | 9 volts | 9 to ? volts | 9 volts | ||
| IOUT | 1.5 amps | 1.5 amps | 1.5 amps | 1.5 amps |