Manufacturer: Sanken
Win Source Part Number: 811312-SI-8050Y
Packaging: Tube
Mounting Style: Through Hole
Current - Output: 8A
Output Type: Fixed
Function: Step-Down
Topology: Buck
Frequency - Switching: 130kHz
Number of Outputs: 1
Part Status: Obsolete (End Of Life)
Output Configuration: Positive
Voltage - Input (Min): 8V
Voltage - Output (Min/Fixed): 5V
Synchronous Rectifier: No
Supplier Device Package: TO-220F-7
Temperature Range - Operating: -30°C ~ 85°C
Maximum Input Voltage: 43V
Manufacturer Package: TO-220-7 (Formed Leads)
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Buck Switching Regulator IC Positive Fixed 5V 1 Output 8A TO-220-7 Formed Leads
Buck Switching Regulator IC Positive Fixed 5V 1 Output 8A TO-220-7 Formed Leads
IC REG BUCK 5V 8A TO220F-7
IC REG BUCK 5V 8A TO220F-7
IC REG BUCK 5V 8A TO220F-7
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators |
| Product Number | 811312-SI-8050Y | SI-8050Y-ND | SI-8050Y | SI-8050Y | SI-8050Y | 681-SI-8050Y |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - SI-8050Y | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | IC REG BUCK 5V 8A TO220F-7 |
| Configuration / Function | Buck | Buck | ||||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed; Fixed | Fixed; Fixed | ||
| Package Type | TO-220; Other; TO-220-7 (Formed Leads) | TO-220; Other; TO-220-7 Formed Leads | TO-220; Other; TO-220-7 Formed Leads | TO-220 | TO-220; Other; TO-220-7 (Formed Leads) | |
| Life Cycle Stage | PhaseOut; Obsolete (End Of Life) | Removed; Obsolete | Removed | |||
| Special Features | Multiple Outputs; Synchronous Rectification |