Sanken Electric Co., Ltd. PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - SI-8050W SI-8050W

Description
Manufacturer: Sanken Win Source Part Number: 1249577-SI-8050W Manufacturer Homepage: www.sanken-ele.co.jp /en Alternative Parts (Cross-Reference): LM2674MX-5.0; M62290FP; ADP3050AR-5; Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Sanken Win Source Part Number: 1249577-SI-8050W Manufacturer Homepage: www.sanken-ele.co.jp /en Alternative Parts (Cross-Reference): LM2674MX-5.0; M62290FP; ADP3050AR-5; Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - SI-8050W - 1249577-SI-8050W - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - SI-8050W
1249577-SI-8050W
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - SI-8050W 1249577-SI-8050W
Manufacturer: Sanken Win Source Part Number: 1249577-SI-8050W Manufacturer Homepage: www.sanken-ele.co.jp /en Alternative Parts (Cross-Reference): LM2674MX-5.0; M62290FP; ADP3050AR-5; Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance

Manufacturer: Sanken
Win Source Part Number: 1249577-SI-8050W
Manufacturer Homepage: www.sanken-ele.co.jp/en
Alternative Parts (Cross-Reference): LM2674MX-5.0; M62290FP; ADP3050AR-5;
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 1249577-SI-8050W
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - SI-8050W
Unlock Full Specs
to access all available technical data

Similar Products

LM25007 9-42V Wide Vin, 0.5A, Constant On-Time Non-Synchronous Buck Regulator - LM25007MM - Texas Instruments
Specs
Configuration / Function Buck
Package Type Other; VSSOP,WSON
Special Features Light Load Efficiency
View Details
9 suppliers
2.5A 384kHz SOIC Voltage Regulator IC - 750-A8282SLBTR - ERSAELECTRONICS PTE. LTD.
Specs
VIN 47 volts
Operating Temperature -20 C (-4 F)
View Details
3 suppliers
Power Management IC - 713-NPM1300-QEAA-R - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel (TR)
fsw 3600 kHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Switching Regulators - 1883380 - RS Components, Ltd.
Specs
Package Type Other; Smd
Efficiency 84 %
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details