Buck Switching Regulator IC Positive Fixed 5V 1 Output 1.5A TO-220-5 Full Pack, Formed Leads
Manufacturer: Sanken
Win Source Part Number: 046885-SI-8050TFE
Packaging: Tube/Rail
Mounting: Through Hole
Output Type: Fixed
Topology: Buck
Frequency - Switching: 300kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 1.5A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 85°C (TA)
Case / Package: TO-220F-5
Purpose: Step-Down
Maximum Input Voltage: 40V
Nominal Output Voltage (Min/Fixed): 5V
Minimum Input Voltage: 8V
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
IC REG BUCK 5V 1.5A TO220F-5
Buck Switching Regulator IC Positive Fixed 5V 1 Output 1.5A TO-220-5 Full Pack, Formed Leads
IC REG BUCK 5V 1.5A TO220F-5
| DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | SI-8050TFE-ND | 046885-SI-8050TFE | SI-8050TFE | SI-8050TFE | SI-8050TFE |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - SI-8050TFE | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | |||
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed; Fixed | ||
| Package Type | TO-220; Other; TO-220-5 Full Pack, Formed Leads | TO-220; Other; TO-220F-5 | TO-220; Other; TO-220-5 Full Pack, Formed Leads | TO-220 | |
| Output Voltage | 5 volts | 5 volts | 5 to ? volts | 5 volts | |
| IOUT | 1.5 amps | 1.5 amps | 1.5 amps | 1.5 amps | 1.5 amps |