Sanken Electric Co., Ltd. Buck 7V 40V 5V Step-Down DC-DC Converter IC SI-8050JF-LF1101

Description
Conv DC-DC 7V to 40V Step Down Single-Out 5V 1.5A 5-Pin(5+Tab) TO-220F Product overview: SI-8050JF-LF1101 from Sanken Electric Co., Ltd. is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 7V, 40V, 5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 7V, 40V, 5V, Step-Down DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-SI-8050JF-LF1101 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Conv DC-DC 7V to 40V Step Down Single-Out 5V 1.5A 5-Pin(5+Tab) TO-220F Product overview: SI-8050JF-LF1101 from Sanken Electric Co., Ltd. is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 7V, 40V, 5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 7V, 40V, 5V, Step-Down DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-SI-8050JF-LF1101 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Buck 7V 40V 5V Step-Down DC-DC Converter IC
776-SI-8050JF-LF1101
Buck 7V 40V 5V Step-Down DC-DC Converter IC 776-SI-8050JF-LF1101
Conv DC-DC 7V to 40V Step Down Single-Out 5V 1.5A 5-Pin(5+Tab) TO-220F Product overview: SI-8050JF-LF1101 from Sanken Electric Co., Ltd. is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 7V, 40V, 5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 7V, 40V, 5V, Step-Down DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-SI-8050JF-LF1101 can be used for catalog matching and distributor lookup.

Conv DC-DC 7V to 40V Step Down Single-Out 5V 1.5A 5-Pin(5+Tab) TO-220F Product overview: SI-8050JF-LF1101 from Sanken Electric Co., Ltd. is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 7V, 40V, 5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 7V, 40V, 5V, Step-Down DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-SI-8050JF-LF1101 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips
Product Number 776-SI-8050JF-LF1101
Product Name Buck 7V 40V 5V Step-Down DC-DC Converter IC
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Input Voltage 36 volts
IOUT 3.5 amps
Operating Temperature -40 C (-40 F)
View Details
3.5 A Constant On-Time, Step-Down DC-DC Converter - SKY87202 - Skyworks Solutions, Inc.
Specs
Package Type Other; QFN, 12L
Output Voltage 0.6000 to 3.3 volts
Input Voltage 2.7 to 6 volts
View Details
Buck 75V 1.5A HTSSOP Step-Down DC-DC Converter IC - 739-LM5575MHX/NOPB - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; HTSSOP
Output Voltage 70 volts
Input Voltage 75 volts
View Details
2 suppliers
 - Model:FA7701V - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Input Voltage 18 volts
Configuration / Function Buck
View Details