Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 1.5A TO-220-5 Full Pack, Formed Leads
Manufacturer: Sanken
Win Source Part Number: 046882-SI-8033JF
Packaging: Tube/Rail
Mounting: Through Hole
Output Type: Fixed
Topology: Buck
Frequency - Switching: 125kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 1.5A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -30°C to 125°C (TJ)
Case / Package: TO-220F-5
Purpose: Step-Down
Maximum Input Voltage: 40V
Nominal Output Voltage (Min/Fixed): 3.3V
Minimum Input Voltage: 6.3V
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
IC REG BUCK 3.3V 1.5A TO220F-5
IC REG BUCK 3.3V 1.5A TO220F-5
Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 1.5A TO-220-5 Full Pack, Formed Leads
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | SI-8033JF-ND | 046882-SI-8033JF | SI-8033JF | SI-8033JF | SI-8033JF |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - SI-8033JF | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | |||
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed; Fixed | ||
| Package Type | TO-220; Other; TO-220-5 Full Pack, Formed Leads | TO-220; Other; TO-220F-5 | TO-220 | TO-220; Other; TO-220-5 Full Pack, Formed Leads | |
| Output Voltage | 3.3 volts | 3.3 volts | 3.3 volts | 3.3 to ? volts | |
| IOUT | 1.5 amps | 1.5 amps | 1.5 amps | 1.5 amps | 1.5 amps |