Manufacturer: Sanken
Win Source Part Number: 894823-SI-8010GL
Operating Temperature Range: -30°C ~ 125°C (TA)
Features: Buck Switching Regulator IC Positive Adjustable 1V 1 Output 1.5A 8-DIP (0.300", 7.62mm)
Package: 8-DIP (0.300", 7.62mm)
Package: Tube
Mounting: Through Hole
Family Name: SI-8010
Categories: Integrated Circuits (ICs)
Case / Package: 8-DIP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 23 Weeks
HTSUS: 8542.39.0001
"Buck Switching Regulator IC Positive Adjustable 1V 1 Output 1.5A 8-DIP (0.300"", 7.62mm)"
Buck Switching Regulator IC Positive Adjustable 1V 1 Output 1.5A 8-DIP (0.300", 7.62mm)
IC REG BUCK ADJUSTABLE 1.5A 8DIP
IC REG BUCK ADJUSTABLE 1.5A 8DIP
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 894823-SI-8010GL | SI-8010GL-ND | SI-8010GL | SI-8010GL | SI-8010GL |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - SI-8010GL | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Package Type | DIP; Other; 8-DIP | DIP; Other; "8-DIP (0.300"", 7.62mm)" | DIP; Other; 8-DIP (0.300\", 7.62mm) | ||
| Operating Temperature | -30 to 125 C (-22 to 257 F) | -30 to 125 C (-22 to 257 F) | -30 to 125 C (-22 to 257 F) | -30 to 125 C (-22 to 257 F) | |
| Configuration / Function | Buck | ||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | ||
| Output Voltage | 1 to 14 volts | 1 to 14 volts | 1 volts |