IC REG BUCK ADJ 1.5A TO252-5
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 1.5A TO-252-6, DPak (5 Leads + Tab)
DC/DC CONVERTER IC (SMD) 1.5A/AS
| DigiKey | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1261-SI-8008TMXTR-ND | SI-8008TMX | SI-8008TMX |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | |
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable |
| Package Type | DPAK; Other; TO-252-6, DPAK (5 Leads + Tab) | DPAK; Other; TO-252-6, DPak (5 Leads + Tab) | DPAK; Other; TO-252-6, DPak (5 Leads + Tab) |
| Output Voltage | 0.8000 to 24 volts | 0.8000 to 24 volts | 0.8000 volts |
| IOUT | 1.5 amps | 1.5 amps | 1.5 amps |