Manufacturer: Sanken
Win Source Part Number: 1249575-SI-8008TM
Manufacturer Homepage: www.sanken-ele.co.jp
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 1.5A TO-252-6, DPak (5 Leads + Tab)
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 1.5A TO-252-6, DPak (5 Leads + Tab)
IC REG BUCK ADJ 1.5A TO252-5
IC REG BUCK ADJ 1.5A TO252-5
IC REG BUCK ADJ 1.5A TO252-5
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1249575-SI-8008TM | SI-8008TM-ND | SI-8008TM | SI-8008TM | SI-8008TM | SI-8008TM |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - SI-8008TM | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | ||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | |||
| Package Type | DPAK; Other; TO-252-6, DPAK (5 Leads + Tab) | DPAK; Other; TO-252-6, DPak (5 Leads + Tab) | DPAK; Other; TO-252-6, DPak (5 Leads + Tab) | DPAK | ||
| Output Voltage | 0.8000 to 24 volts | 0.8000 to 24 volts | 0.8000 volts | 0.8000 volts | ||
| IOUT | 1.5 amps | 1.5 amps | 1.5 amps | 1.5 amps | 1.5 amps |