Win Source Part Number: 1356790-SI-8008TFE
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Temperature Range - Operating: -20°C ~ 85°C (TA)
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
Mfr: Sanken
Package: Tube
Product Status: Obsolete
Package / Case: TO-220-5 Full Pack, Formed Leads
Supplier Device Package: TO-220F-5
Base Product Number: SI-8008
Mounting Type: Through Hole
HTSUS: 8542.39.0001
ECCN: EAR99
Function: Step-Down
Output Type: Adjustable
Output Configuration: Positive
Voltage - Input (Max): 40V
Voltage - Output (Min/Fixed): 0.8V
Voltage - Output (Max): 24V
Current - Output: 1.5A
Topology: Buck
Number of Outputs: 1
Voltage - Input (Min): 4.5V
Frequency - Switching: 300kHz
Synchronous Rectifier: No
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 1.5A TO-220-5 Full Pack, Formed Leads
IC REG BUCK ADJ 1.5A TO220F-5
IC REG BUCK ADJ 1.5A TO220F-5
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 1.5A TO-220-5 Full Pack, Formed Leads
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1356790-SI-8008TFE | SI-8008TFE-ND | SI-8008TFE | SI-8008TFE | SI-8008TFE |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | |||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable; Adjustable | ||
| Package Type | TO-220; Other; Tube | TO-220; Other; TO-220-5 Full Pack, Formed Leads | TO-220 | TO-220; Other; TO-220-5 Full Pack, Formed Leads | |
| Special Features | Multiple Outputs; Synchronous Rectification | ||||
| fsw | 300 kHz | 300 kHz | 300 kHz | 300 kHz | 300 kHz |